Vishay Precision Group Res Metal Strip 11.1m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0111JE73

Description
Res Metal Strip 11.1m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 11.1m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 11.1m Ohm 5% 5W AXL Thru-Hole T/R - LVR05R0111JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 11.1m Ohm 5% 5W AXL Thru-Hole T/R
LVR05R0111JE73
Res Metal Strip 11.1m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0111JE73
Res Metal Strip 11.1m Ohm 5% 5W AXL Thru-Hole T/R

Res Metal Strip 11.1m Ohm 5% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .0111 5% E73 E3 Vishay - 51P5074 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .0111 5% E73 E3 Vishay
51P5074
Lvr-5 .0111 5% E73 E3 Vishay 51P5074
LVR-5 .0111 5% E73 e3

LVR-5 .0111 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0111JE73 51P5074
Product Name Res Metal Strip 11.1m Ohm 5% 5W AXL Thru-Hole T/R Lvr-5 .0111 5% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details