Vishay Precision Group Res Metal Strip 11.1m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0111FE73

Description
Res Metal Strip 11.1m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 11.1m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 11.1m Ohm 1% 5W AXL Thru-Hole T/R - LVR05R0111FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 11.1m Ohm 1% 5W AXL Thru-Hole T/R
LVR05R0111FE73
Res Metal Strip 11.1m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0111FE73
Res Metal Strip 11.1m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 11.1m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .0111 1% E73 E3 Vishay - 51P5072 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .0111 1% E73 E3 Vishay
51P5072
Lvr-5 .0111 1% E73 E3 Vishay 51P5072
LVR-5 .0111 1% E73 e3

LVR-5 .0111 1% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0111FE73 51P5072
Product Name Res Metal Strip 11.1m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .0111 1% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details