Vishay Precision Group Res Metal Strip 11m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0110JE12

Description
Res Metal Strip 11m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 11m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 11m Ohm 5% 5W AXL Thru-Hole Bulk - LVR05R0110JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 11m Ohm 5% 5W AXL Thru-Hole Bulk
LVR05R0110JE12
Res Metal Strip 11m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0110JE12
Res Metal Strip 11m Ohm 5% 5W AXL Thru-Hole Bulk

Res Metal Strip 11m Ohm 5% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .011 5% E12 E3 Vishay - 51P5069 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .011 5% E12 E3 Vishay
51P5069
Lvr-5 .011 5% E12 E3 Vishay 51P5069
LVR-5 .011 5% e12 E3

LVR-5 .011 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0110JE12 51P5069
Product Name Res Metal Strip 11m Ohm 5% 5W AXL Thru-Hole Bulk Lvr-5 .011 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers