Vishay Precision Group Res Metal Strip 10m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0100FB12

Description
Res Metal Strip 10m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 10m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 10m Ohm 1% 5W AXL Thru-Hole T/R - LVR05R0100FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 10m Ohm 1% 5W AXL Thru-Hole T/R
LVR05R0100FB12
Res Metal Strip 10m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0100FB12
Res Metal Strip 10m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 10m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistor, 0.01 Ohm, 5W, 1%; Resistance Vishay - 97F9247 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.01 Ohm, 5W, 1%; Resistance Vishay
97F9247
Wirewound Resistor, 0.01 Ohm, 5W, 1%; Resistance Vishay 97F9247
WIREWOUND RESISTOR, 0.01 OHM, 5W, 1%; Resistance:0.01ohm; Product Range:LVR05 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 0.01 OHM, 5W, 1%; Resistance:0.01ohm; Product Range:LVR05 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0100FB12 97F9247
Product Name Res Metal Strip 10m Ohm 1% 5W AXL Thru-Hole T/R Wirewound Resistor, 0.01 Ohm, 5W, 1%; Resistance Vishay
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 2-2176470-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers