Vishay Precision Group Res Metal Strip 9m Ohm 1% 5W AXL Thru-Hole T/R LVR059L000FE73

Description
Res Metal Strip 9m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 9m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 9m Ohm 1% 5W AXL Thru-Hole T/R - LVR059L000FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 9m Ohm 1% 5W AXL Thru-Hole T/R
LVR059L000FE73
Res Metal Strip 9m Ohm 1% 5W AXL Thru-Hole T/R LVR059L000FE73
Res Metal Strip 9m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 9m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .009 1% E73 E3 Vishay - 51P5401 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .009 1% E73 E3 Vishay
51P5401
Lvr-5 .009 1% E73 E3 Vishay 51P5401
LVR-5 .009 1% E73 e3

LVR-5 .009 1% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR059L000FE73 51P5401
Product Name Res Metal Strip 9m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .009 1% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers