Vishay Precision Group Res Metal Strip 8m Ohm 1% 5W AXL Thru-Hole Bulk LVR058L000FE12

Description
Res Metal Strip 8m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 8m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 8m Ohm 1% 5W AXL Thru-Hole Bulk - LVR058L000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 8m Ohm 1% 5W AXL Thru-Hole Bulk
LVR058L000FE12
Res Metal Strip 8m Ohm 1% 5W AXL Thru-Hole Bulk LVR058L000FE12
Res Metal Strip 8m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 8m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .008 1% E12 E3 Vishay - 51P5392 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .008 1% E12 E3 Vishay
51P5392
Lvr-5 .008 1% E12 E3 Vishay 51P5392
LVR-5 .008 1% e12 E3

LVR-5 .008 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR058L000FE12 51P5392
Product Name Res Metal Strip 8m Ohm 1% 5W AXL Thru-Hole Bulk Lvr-5 .008 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details