Vishay Precision Group Res Metal Strip 7.5m Ohm 1% 5W AXL Thru-Hole Bulk LVR057L500FE12

Description
Res Metal Strip 7.5m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 7.5m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 7.5m Ohm 1% 5W AXL Thru-Hole Bulk - LVR057L500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 7.5m Ohm 1% 5W AXL Thru-Hole Bulk
LVR057L500FE12
Res Metal Strip 7.5m Ohm 1% 5W AXL Thru-Hole Bulk LVR057L500FE12
Res Metal Strip 7.5m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 7.5m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .0075 1% E12 E3 Vishay - 51P5388 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .0075 1% E12 E3 Vishay
51P5388
Lvr-5 .0075 1% E12 E3 Vishay 51P5388
LVR-5 .0075 1% e12 E3

LVR-5 .0075 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR057L500FE12 51P5388
Product Name Res Metal Strip 7.5m Ohm 1% 5W AXL Thru-Hole Bulk Lvr-5 .0075 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details