Vishay Precision Group Res Metal Strip 6.7m Ohm 5% 5W AXL Thru-Hole T/R LVR056L700JE73

Description
Res Metal Strip 6.7m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 6.7m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 6.7m Ohm 5% 5W AXL Thru-Hole T/R - LVR056L700JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 6.7m Ohm 5% 5W AXL Thru-Hole T/R
LVR056L700JE73
Res Metal Strip 6.7m Ohm 5% 5W AXL Thru-Hole T/R LVR056L700JE73
Res Metal Strip 6.7m Ohm 5% 5W AXL Thru-Hole T/R

Res Metal Strip 6.7m Ohm 5% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .0067 5% E73 E3 Vishay - 51P5379 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .0067 5% E73 E3 Vishay
51P5379
Lvr-5 .0067 5% E73 E3 Vishay 51P5379
LVR-5 .0067 5% E73 e3

LVR-5 .0067 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR056L700JE73 51P5379
Product Name Res Metal Strip 6.7m Ohm 5% 5W AXL Thru-Hole T/R Lvr-5 .0067 5% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details