Vishay Precision Group Res Metal Strip 6.7m Ohm 1% 5W AXL Thru-Hole T/R LVR056L700FE73

Description
Res Metal Strip 6.7m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 6.7m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 6.7m Ohm 1% 5W AXL Thru-Hole T/R - LVR056L700FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 6.7m Ohm 1% 5W AXL Thru-Hole T/R
LVR056L700FE73
Res Metal Strip 6.7m Ohm 1% 5W AXL Thru-Hole T/R LVR056L700FE73
Res Metal Strip 6.7m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 6.7m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .0067 1% E73 E3 Vishay - 51P5377 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .0067 1% E73 E3 Vishay
51P5377
Lvr-5 .0067 1% E73 E3 Vishay 51P5377
LVR-5 .0067 1% E73 e3

LVR-5 .0067 1% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR056L700FE73 51P5377
Product Name Res Metal Strip 6.7m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .0067 1% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details