Vishay Precision Group Res Metal Strip 5.5m Ohm 1% 5W AXL Thru-Hole T/R LVR055L500FE73

Description
Res Metal Strip 5.5m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 5.5m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 5.5m Ohm 1% 5W AXL Thru-Hole T/R - LVR055L500FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 5.5m Ohm 1% 5W AXL Thru-Hole T/R
LVR055L500FE73
Res Metal Strip 5.5m Ohm 1% 5W AXL Thru-Hole T/R LVR055L500FE73
Res Metal Strip 5.5m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 5.5m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .0055 1% E73 E3 Vishay - 51P5369 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .0055 1% E73 E3 Vishay
51P5369
Lvr-5 .0055 1% E73 E3 Vishay 51P5369
LVR-5 .0055 1% E73 e3

LVR-5 .0055 1% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR055L500FE73 51P5369
Product Name Res Metal Strip 5.5m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .0055 1% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details