RES .005ohm 1% 5W METAL STRIP
5 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
RESISTORS ROHS COMPLIANT: NO
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | LVR055L000FS73 | LVRC-.005TR-ND | 20K7557 |
| Product Name | RES .005 OHM 1% 5W METAL STRIP | Through Hole Resistors | Resistors Rohs Compliant Vishay |
| Resistance Range | 0.0050 ohms | 0.0050 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 5 watts | 5 watts | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Current Sensing; General Use |