Vishay Precision Group Lvr-5 .005 1% S70 Vishay LVR055L000FS70

Description
LVR-5 .005 1% S70
Description
LVR-5 .005 1% S70

Suppliers

Company
Product
Description
Supplier Links
Lvr-5 .005 1% S70 Vishay - 51P5365 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .005 1% S70 Vishay
51P5365
Lvr-5 .005 1% S70 Vishay 51P5365
LVR-5 .005 1% S70

LVR-5 .005 1% S70

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51P5365
Product Name Lvr-5 .005 1% S70 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details