5 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
RES .005ohm 1% 5W METAL STRIP
WIREWOUND RESISTOR, 0.005 OHM, 5W, 1%; Resistance:0.005ohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | LVRC-.005RTR-ND | LVR055L000FE73 | 51P5364 |
| Product Name | Through Hole Resistors | RES .005 OHM 1% 5W METAL STRIP | Wirewound Resistor, 0.005 Ohm, 5W, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Current Sensing; General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | |
| Resistance Range | 0.0050 ohms | 0.0050 ohms | 0.0050 ohms |