Vishay Precision Group Res Metal Strip 200m Ohm 3% 3W AXL Thru-Hole T/R LVR03R2000HE70

Description
Res Metal Strip 200m Ohm 3% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 200m Ohm 3% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 200m Ohm 3% 3W AXL Thru-Hole T/R - LVR03R2000HE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 200m Ohm 3% 3W AXL Thru-Hole T/R
LVR03R2000HE70
Res Metal Strip 200m Ohm 3% 3W AXL Thru-Hole T/R LVR03R2000HE70
Res Metal Strip 200m Ohm 3% 3W AXL Thru-Hole T/R

Res Metal Strip 200m Ohm 3% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .2 3% E70 E3 Vishay - 51P5014 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .2 3% E70 E3 Vishay
51P5014
Lvr-3 .2 3% E70 E3 Vishay 51P5014
LVR-3 .2 3% E70 e3

LVR-3 .2 3% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R2000HE70 51P5014
Product Name Res Metal Strip 200m Ohm 3% 3W AXL Thru-Hole T/R Lvr-3 .2 3% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details