Vishay Precision Group 3W,.2,1%,T/R LVR03R2000FS73

Description
3W,.2,1%,T/R
Request a Quote
Description
3W,.2,1%,T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3W,.2,1%,T/R - LVR03R2000FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
3W,.2,1%,T/R
LVR03R2000FS73
3W,.2,1%,T/R LVR03R2000FS73
3W,.2,1%,T/R

3W,.2,1%,T/R

Supplier's Site
Lvr-3 .2 1% S73 Vishay - 45C6230 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .2 1% S73 Vishay
45C6230
Lvr-3 .2 1% S73 Vishay 45C6230
LVR-3 .2 1% S73

LVR-3 .2 1% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R2000FS73 45C6230
Product Name 3W,.2,1%,T/R Lvr-3 .2 1% S73 Vishay
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details