Vishay Precision Group Res Metal Strip 180m Ohm 5% 3W AXL Thru-Hole Bulk LVR03R1800JE12

Description
Res Metal Strip 180m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 180m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 180m Ohm 5% 3W AXL Thru-Hole Bulk - LVR03R1800JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 180m Ohm 5% 3W AXL Thru-Hole Bulk
LVR03R1800JE12
Res Metal Strip 180m Ohm 5% 3W AXL Thru-Hole Bulk LVR03R1800JE12
Res Metal Strip 180m Ohm 5% 3W AXL Thru-Hole Bulk

Res Metal Strip 180m Ohm 5% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .18 5% E12 E3 Vishay - 51P5011 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .18 5% E12 E3 Vishay
51P5011
Lvr-3 .18 5% E12 E3 Vishay 51P5011
LVR-3 .18 5% e12 E3

LVR-3 .18 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1800JE12 51P5011
Product Name Res Metal Strip 180m Ohm 5% 3W AXL Thru-Hole Bulk Lvr-3 .18 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details