Vishay Precision Group Res Metal Strip 180m Ohm 1% 3W AXL Thru-Hole T/R LVR03R1800FS70

Description
Res Metal Strip 180m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 180m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 180m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R1800FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 180m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R1800FS70
Res Metal Strip 180m Ohm 1% 3W AXL Thru-Hole T/R LVR03R1800FS70
Res Metal Strip 180m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 180m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .18 1% S70 Vishay - 45C6219 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .18 1% S70 Vishay
45C6219
Lvr-3 .18 1% S70 Vishay 45C6219
LVR-3 .18 1% S70

LVR-3 .18 1% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1800FS70 45C6219
Product Name Res Metal Strip 180m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .18 1% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details