Vishay Precision Group Res Metal Strip 175m Ohm 5% 3W AXL Thru-Hole T/R LVR03R1750JE70

Description
Res Metal Strip 175m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 175m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 175m Ohm 5% 3W AXL Thru-Hole T/R - LVR03R1750JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 175m Ohm 5% 3W AXL Thru-Hole T/R
LVR03R1750JE70
Res Metal Strip 175m Ohm 5% 3W AXL Thru-Hole T/R LVR03R1750JE70
Res Metal Strip 175m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 175m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .175 5% E70 E3 Vishay - 51P5008 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .175 5% E70 E3 Vishay
51P5008
Lvr-3 .175 5% E70 E3 Vishay 51P5008
LVR-3 .175 5% E70 e3

LVR-3 .175 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1750JE70 51P5008
Product Name Res Metal Strip 175m Ohm 5% 3W AXL Thru-Hole T/R Lvr-3 .175 5% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details