Vishay Precision Group Res Metal Strip 169m Ohm 1% 3W AXL Thru-Hole T/R LVR03R1690FE70

Description
Res Metal Strip 169m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 169m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 169m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R1690FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 169m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R1690FE70
Res Metal Strip 169m Ohm 1% 3W AXL Thru-Hole T/R LVR03R1690FE70
Res Metal Strip 169m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 169m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .169 1% E70 E3 Vishay - 51P4994 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .169 1% E70 E3 Vishay
51P4994
Lvr-3 .169 1% E70 E3 Vishay 51P4994
LVR-3 .169 1% E70 e3

LVR-3 .169 1% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1690FE70 51P4994
Product Name Res Metal Strip 169m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .169 1% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details