Vishay Precision Group Res Metal Strip 150m Ohm 5% 3W AXL Thru-Hole Bulk LVR03R1500JE12

Description
Res Metal Strip 150m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 150m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 150m Ohm 5% 3W AXL Thru-Hole Bulk - LVR03R1500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 150m Ohm 5% 3W AXL Thru-Hole Bulk
LVR03R1500JE12
Res Metal Strip 150m Ohm 5% 3W AXL Thru-Hole Bulk LVR03R1500JE12
Res Metal Strip 150m Ohm 5% 3W AXL Thru-Hole Bulk

Res Metal Strip 150m Ohm 5% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .15 5% E12 E3 Vishay - 51P4982 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .15 5% E12 E3 Vishay
51P4982
Lvr-3 .15 5% E12 E3 Vishay 51P4982
LVR-3 .15 5% e12 E3

LVR-3 .15 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1500JE12 51P4982
Product Name Res Metal Strip 150m Ohm 5% 3W AXL Thru-Hole Bulk Lvr-3 .15 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details