Vishay Intertechnology, Inc. RES .15 OHM 1% 3W METAL STRIP LVR03R1500FE70

Description
RES .15ohm 1% 3W METAL STRIP
Request a Quote Datasheet
Description
RES .15ohm 1% 3W METAL STRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .15 OHM 1% 3W METAL STRIP - LVR03R1500FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .15 OHM 1% 3W METAL STRIP
LVR03R1500FE70
RES .15 OHM 1% 3W METAL STRIP LVR03R1500FE70
RES .15ohm 1% 3W METAL STRIP

RES .15ohm 1% 3W METAL STRIP

Supplier's Site
Through Hole Resistors - LVRB-.15RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LVRB-.15RTR-ND
Through Hole Resistors LVRB-.15RTR-ND
150 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

150 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number LVR03R1500FE70 LVRB-.15RTR-ND
Product Name RES .15 OHM 1% 3W METAL STRIP Through Hole Resistors
Resistance Range 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Category / Application Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details