Vishay Precision Group Res Metal Strip 140m Ohm 1% 3W AXL Thru-Hole T/R LVR03R1400FE70

Description
Res Metal Strip 140m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 140m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 140m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R1400FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 140m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R1400FE70
Res Metal Strip 140m Ohm 1% 3W AXL Thru-Hole T/R LVR03R1400FE70
Res Metal Strip 140m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 140m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .14 1% E70 E3 Vishay - 51P4972 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .14 1% E70 E3 Vishay
51P4972
Lvr-3 .14 1% E70 E3 Vishay 51P4972
LVR-3 .14 1% E70 e3

LVR-3 .14 1% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1400FE70 51P4972
Product Name Res Metal Strip 140m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .14 1% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details