Vishay Precision Group Res Metal Strip 125m Ohm 5% 3W AXL Thru-Hole T/R LVR03R1250JE70

Description
Res Metal Strip 125m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 125m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 125m Ohm 5% 3W AXL Thru-Hole T/R - LVR03R1250JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 125m Ohm 5% 3W AXL Thru-Hole T/R
LVR03R1250JE70
Res Metal Strip 125m Ohm 5% 3W AXL Thru-Hole T/R LVR03R1250JE70
Res Metal Strip 125m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 125m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .125 5% E70 E3 Vishay - 51P4964 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .125 5% E70 E3 Vishay
51P4964
Lvr-3 .125 5% E70 E3 Vishay 51P4964
LVR-3 .125 5% E70 e3

LVR-3 .125 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1250JE70 51P4964
Product Name Res Metal Strip 125m Ohm 5% 3W AXL Thru-Hole T/R Lvr-3 .125 5% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers