Vishay Precision Group Res Metal Strip 120m Ohm 5% 3W AXL Thru-Hole T/R LVR03R1200JS70

Description
Res Metal Strip 120m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 120m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 120m Ohm 5% 3W AXL Thru-Hole T/R - LVR03R1200JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 120m Ohm 5% 3W AXL Thru-Hole T/R
LVR03R1200JS70
Res Metal Strip 120m Ohm 5% 3W AXL Thru-Hole T/R LVR03R1200JS70
Res Metal Strip 120m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 120m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .12 5% S70 Vishay - 45C6179 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .12 5% S70 Vishay
45C6179
Lvr-3 .12 5% S70 Vishay 45C6179
LVR-3 .12 5% S70

LVR-3 .12 5% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1200JS70 45C6179
Product Name Res Metal Strip 120m Ohm 5% 3W AXL Thru-Hole T/R Lvr-3 .12 5% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C300J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details