Vishay Precision Group 3W,.12,1%,T/R LVR03R1200FS73

Description
3W,.12,1%,T/R
Request a Quote
Description
3W,.12,1%,T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3W,.12,1%,T/R - LVR03R1200FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
3W,.12,1%,T/R
LVR03R1200FS73
3W,.12,1%,T/R LVR03R1200FS73
3W,.12,1%,T/R

3W,.12,1%,T/R

Supplier's Site
Lvr-3 .12 1% S73 Vishay - 45C6177 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .12 1% S73 Vishay
45C6177
Lvr-3 .12 1% S73 Vishay 45C6177
LVR-3 .12 1% S73

LVR-3 .12 1% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1200FS73 45C6177
Product Name 3W,.12,1%,T/R Lvr-3 .12 1% S73 Vishay
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details