Vishay Precision Group Res Metal Strip 110m Ohm 5% 3W AXL Thru-Hole Bulk LVR03R1100JE12

Description
Res Metal Strip 110m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 110m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 110m Ohm 5% 3W AXL Thru-Hole Bulk - LVR03R1100JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 110m Ohm 5% 3W AXL Thru-Hole Bulk
LVR03R1100JE12
Res Metal Strip 110m Ohm 5% 3W AXL Thru-Hole Bulk LVR03R1100JE12
Res Metal Strip 110m Ohm 5% 3W AXL Thru-Hole Bulk

Res Metal Strip 110m Ohm 5% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .11 5% E12 E3 Vishay - 51P4953 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .11 5% E12 E3 Vishay
51P4953
Lvr-3 .11 5% E12 E3 Vishay 51P4953
LVR-3 .11 5% e12 E3

LVR-3 .11 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1100JE12 51P4953
Product Name Res Metal Strip 110m Ohm 5% 3W AXL Thru-Hole Bulk Lvr-3 .11 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details