Vishay Precision Group Res Metal Strip 110m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R1100FE12

Description
Res Metal Strip 110m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 110m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 110m Ohm 1% 3W AXL Thru-Hole Bulk - LVR03R1100FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 110m Ohm 1% 3W AXL Thru-Hole Bulk
LVR03R1100FE12
Res Metal Strip 110m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R1100FE12
Res Metal Strip 110m Ohm 1% 3W AXL Thru-Hole Bulk

Res Metal Strip 110m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .11 1% E12 E3 Vishay - 51P4951 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .11 1% E12 E3 Vishay
51P4951
Lvr-3 .11 1% E12 E3 Vishay 51P4951
LVR-3 .11 1% e12 E3

LVR-3 .11 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1100FE12 51P4951
Product Name Res Metal Strip 110m Ohm 1% 3W AXL Thru-Hole Bulk Lvr-3 .11 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers