100 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
RES .10ohm 1% 3W METAL STRIP
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | LVRB-.10TR-ND | LVR03R1000FS70 |
| Product Name | Through Hole Resistors | RES .10 OHM 1% 3W METAL STRIP |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | |
| Resistance Range | 0.1000 ohms | 0.1000 ohms |