Vishay Precision Group Res Metal Strip 97.6m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0976FE12

Description
Res Metal Strip 97.6m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 97.6m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 97.6m Ohm 1% 3W AXL Thru-Hole Bulk - LVR03R0976FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 97.6m Ohm 1% 3W AXL Thru-Hole Bulk
LVR03R0976FE12
Res Metal Strip 97.6m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0976FE12
Res Metal Strip 97.6m Ohm 1% 3W AXL Thru-Hole Bulk

Res Metal Strip 97.6m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .0976 1% E12 E3 Vishay - 51P4943 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .0976 1% E12 E3 Vishay
51P4943
Lvr-3 .0976 1% E12 E3 Vishay 51P4943
LVR-3 .0976 1% e12 E3

LVR-3 .0976 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0976FE12 51P4943
Product Name Res Metal Strip 97.6m Ohm 1% 3W AXL Thru-Hole Bulk Lvr-3 .0976 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details