Vishay Precision Group Res Metal Strip 94m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0940FE70

Description
Res Metal Strip 94m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 94m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 94m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0940FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 94m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0940FE70
Res Metal Strip 94m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0940FE70
Res Metal Strip 94m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 94m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .094 1% E70 E3 Vishay - 51P4940 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .094 1% E70 E3 Vishay
51P4940
Lvr-3 .094 1% E70 E3 Vishay 51P4940
LVR-3 .094 1% E70 e3

LVR-3 .094 1% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0940FE70 51P4940
Product Name Res Metal Strip 94m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .094 1% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details