Vishay Precision Group Res Metal Strip 85m Ohm 5% 3W AXL Thru-Hole Bulk LVR03R0850JE12

Description
Res Metal Strip 85m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 85m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 85m Ohm 5% 3W AXL Thru-Hole Bulk - LVR03R0850JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 85m Ohm 5% 3W AXL Thru-Hole Bulk
LVR03R0850JE12
Res Metal Strip 85m Ohm 5% 3W AXL Thru-Hole Bulk LVR03R0850JE12
Res Metal Strip 85m Ohm 5% 3W AXL Thru-Hole Bulk

Res Metal Strip 85m Ohm 5% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .085 5% E12 E3 Vishay - 51P4932 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .085 5% E12 E3 Vishay
51P4932
Lvr-3 .085 5% E12 E3 Vishay 51P4932
LVR-3 .085 5% e12 E3

LVR-3 .085 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0850JE12 51P4932
Product Name Res Metal Strip 85m Ohm 5% 3W AXL Thru-Hole Bulk Lvr-3 .085 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details