Vishay Precision Group Res Metal Strip 85m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0850FS73

Description
Res Metal Strip 85m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 85m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 85m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0850FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 85m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0850FS73
Res Metal Strip 85m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0850FS73
Res Metal Strip 85m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 85m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .085 1% S73 Vishay - 28M6272 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .085 1% S73 Vishay
28M6272
Lvr-3 .085 1% S73 Vishay 28M6272
LVR-3 .085 1% S73

LVR-3 .085 1% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0850FS73 28M6272
Product Name Res Metal Strip 85m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .085 1% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details