Vishay Precision Group Res Metal Strip 83.4m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0834JE70

Description
Res Metal Strip 83.4m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 83.4m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 83.4m Ohm 5% 3W AXL Thru-Hole T/R - LVR03R0834JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 83.4m Ohm 5% 3W AXL Thru-Hole T/R
LVR03R0834JE70
Res Metal Strip 83.4m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0834JE70
Res Metal Strip 83.4m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 83.4m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .0834 5% E70 E3 Vishay - 51P4929 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .0834 5% E70 E3 Vishay
51P4929
Lvr-3 .0834 5% E70 E3 Vishay 51P4929
LVR-3 .0834 5% E70 e3

LVR-3 .0834 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0834JE70 51P4929
Product Name Res Metal Strip 83.4m Ohm 5% 3W AXL Thru-Hole T/R Lvr-3 .0834 5% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details