Vishay Precision Group Res Metal Strip 83.4m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0834FE70

Description
Res Metal Strip 83.4m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 83.4m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 83.4m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0834FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 83.4m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0834FE70
Res Metal Strip 83.4m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0834FE70
Res Metal Strip 83.4m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 83.4m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .0834 1% E70 E3 Vishay - 51P4927 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .0834 1% E70 E3 Vishay
51P4927
Lvr-3 .0834 1% E70 E3 Vishay 51P4927
LVR-3 .0834 1% E70 e3

LVR-3 .0834 1% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0834FE70 51P4927
Product Name Res Metal Strip 83.4m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .0834 1% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details