Vishay Precision Group Res Metal Strip 82m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0820JS73

Description
Res Metal Strip 82m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 82m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 82m Ohm 5% 3W AXL Thru-Hole T/R - LVR03R0820JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 82m Ohm 5% 3W AXL Thru-Hole T/R
LVR03R0820JS73
Res Metal Strip 82m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0820JS73
Res Metal Strip 82m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 82m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .082 5% S73 Vishay - 45C6146 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .082 5% S73 Vishay
45C6146
Lvr-3 .082 5% S73 Vishay 45C6146
LVR-3 .082 5% S73

LVR-3 .082 5% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0820JS73 45C6146
Product Name Res Metal Strip 82m Ohm 5% 3W AXL Thru-Hole T/R Lvr-3 .082 5% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details