Vishay Precision Group Res Metal Strip 82m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0820JS70

Description
Res Metal Strip 82m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 82m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 82m Ohm 5% 3W AXL Thru-Hole T/R - LVR03R0820JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 82m Ohm 5% 3W AXL Thru-Hole T/R
LVR03R0820JS70
Res Metal Strip 82m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0820JS70
Res Metal Strip 82m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 82m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .082 5% S70 Vishay - 45C6145 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .082 5% S70 Vishay
45C6145
Lvr-3 .082 5% S70 Vishay 45C6145
LVR-3 .082 5% S70

LVR-3 .082 5% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0820JS70 45C6145
Product Name Res Metal Strip 82m Ohm 5% 3W AXL Thru-Hole T/R Lvr-3 .082 5% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details