Vishay Precision Group Res Metal Strip 80m Ohm 3% 3W AXL Thru-Hole T/R LVR03R0800HS73

Description
Res Metal Strip 80m Ohm 3% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 80m Ohm 3% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 80m Ohm 3% 3W AXL Thru-Hole T/R - LVR03R0800HS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 80m Ohm 3% 3W AXL Thru-Hole T/R
LVR03R0800HS73
Res Metal Strip 80m Ohm 3% 3W AXL Thru-Hole T/R LVR03R0800HS73
Res Metal Strip 80m Ohm 3% 3W AXL Thru-Hole T/R

Res Metal Strip 80m Ohm 3% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .08 3% S73 Vishay - 45C6138 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .08 3% S73 Vishay
45C6138
Lvr-3 .08 3% S73 Vishay 45C6138
LVR-3 .08 3% S73

LVR-3 .08 3% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0800HS73 45C6138
Product Name Res Metal Strip 80m Ohm 3% 3W AXL Thru-Hole T/R Lvr-3 .08 3% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details