Vishay Precision Group Lvr-3 .075 1% S73 Vishay LVR03R0750FS73

Description
LVR-3 .075 1% S73
Description
LVR-3 .075 1% S73

Suppliers

Company
Product
Description
Supplier Links
Lvr-3 .075 1% S73 Vishay - 45C6131 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .075 1% S73 Vishay
45C6131
Lvr-3 .075 1% S73 Vishay 45C6131
LVR-3 .075 1% S73

LVR-3 .075 1% S73

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45C6131
Product Name Lvr-3 .075 1% S73 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details