Vishay Precision Group Res Metal Strip 70m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0700FR16

Description
Res Metal Strip 70m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 70m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 70m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0700FR16 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 70m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0700FR16
Res Metal Strip 70m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0700FR16
Res Metal Strip 70m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 70m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr03, 0.07 Ohm, +/1% Vishay - 45C6118 - Newark, An Avnet Company
Chicago, IL, United States
Lvr03, 0.07 Ohm, +/1% Vishay
45C6118
Lvr03, 0.07 Ohm, +/1% Vishay 45C6118
LVR03, 0.07 Ohm, +/- 1%

LVR03, 0.07 Ohm, +/- 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0700FR16 45C6118
Product Name Res Metal Strip 70m Ohm 1% 3W AXL Thru-Hole T/R Lvr03, 0.07 Ohm, +/1% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details