Vishay Precision Group Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0680FS70

Description
Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0680FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0680FS70
Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0680FS70
Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .068 1% S70 Vishay - 45C6115 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .068 1% S70 Vishay
45C6115
Lvr-3 .068 1% S70 Vishay 45C6115
LVR-3 .068 1% S70

LVR-3 .068 1% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0680FS70 45C6115
Product Name Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .068 1% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers