Vishay Intertechnology, Inc. Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0680FR50

Description
Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0680FR50 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0680FR50
Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0680FR50
Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number LVR03R0680FR50
Product Name Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers