Vishay Precision Group Res Metal Strip 66.5m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0665FE70

Description
Res Metal Strip 66.5m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 66.5m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 66.5m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0665FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 66.5m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0665FE70
Res Metal Strip 66.5m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0665FE70
Res Metal Strip 66.5m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 66.5m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .0665 1% E70 E3 Vishay - 51P4896 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .0665 1% E70 E3 Vishay
51P4896
Lvr-3 .0665 1% E70 E3 Vishay 51P4896
LVR-3 .0665 1% E70 e3

LVR-3 .0665 1% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0665FE70 51P4896
Product Name Res Metal Strip 66.5m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .0665 1% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details