Vishay Precision Group Res Metal Strip 64.9m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0649FE70

Description
Res Metal Strip 64.9m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 64.9m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 64.9m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0649FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 64.9m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0649FE70
Res Metal Strip 64.9m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0649FE70
Res Metal Strip 64.9m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 64.9m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .0649 1% E70 E3 Vishay - 51P4888 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .0649 1% E70 E3 Vishay
51P4888
Lvr-3 .0649 1% E70 E3 Vishay 51P4888
LVR-3 .0649 1% E70 e3

LVR-3 .0649 1% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0649FE70 51P4888
Product Name Res Metal Strip 64.9m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .0649 1% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details