Vishay Precision Group Res Metal Strip 60m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0600JE70

Description
Res Metal Strip 60m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 60m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 60m Ohm 5% 3W AXL Thru-Hole T/R - LVR03R0600JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 60m Ohm 5% 3W AXL Thru-Hole T/R
LVR03R0600JE70
Res Metal Strip 60m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0600JE70
Res Metal Strip 60m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 60m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .06 5% E70 E3 Vishay - 51P4882 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .06 5% E70 E3 Vishay
51P4882
Lvr-3 .06 5% E70 E3 Vishay 51P4882
LVR-3 .06 5% E70 e3

LVR-3 .06 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0600JE70 51P4882
Product Name Res Metal Strip 60m Ohm 5% 3W AXL Thru-Hole T/R Lvr-3 .06 5% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers