Vishay Intertechnology, Inc. Through Hole Resistors LVR03R0600FB12

Description
60 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
60 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LVR03R0600FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LVR03R0600FB12-ND
Through Hole Resistors LVR03R0600FB12-ND
60 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

60 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
Res Metal Strip 60m Ohm 1% 3W AXL Thru-Hole - LVR03R0600FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 60m Ohm 1% 3W AXL Thru-Hole
LVR03R0600FB12
Res Metal Strip 60m Ohm 1% 3W AXL Thru-Hole LVR03R0600FB12
Res Metal Strip 60m Ohm 1% 3W AXL Thru-Hole

Res Metal Strip 60m Ohm 1% 3W AXL Thru-Hole

Supplier's Site
Lvr03, 0.06 Ohm, +/1% Vishay - 45C6103 - Newark, An Avnet Company
Chicago, IL, United States
Lvr03, 0.06 Ohm, +/1% Vishay
45C6103
Lvr03, 0.06 Ohm, +/1% Vishay 45C6103
LVR03, 0.06 Ohm, +/- 1%

LVR03, 0.06 Ohm, +/- 1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number LVR03R0600FB12-ND LVR03R0600FB12 45C6103
Product Name Through Hole Resistors Res Metal Strip 60m Ohm 1% 3W AXL Thru-Hole Lvr03, 0.06 Ohm, +/1% Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details