Vishay Precision Group Res Metal Strip 56m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0560FE12

Description
Res Metal Strip 56m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 56m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 56m Ohm 1% 3W AXL Thru-Hole Bulk - LVR03R0560FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 56m Ohm 1% 3W AXL Thru-Hole Bulk
LVR03R0560FE12
Res Metal Strip 56m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0560FE12
Res Metal Strip 56m Ohm 1% 3W AXL Thru-Hole Bulk

Res Metal Strip 56m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .056 1% E12 E3 Vishay - 51P4874 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .056 1% E12 E3 Vishay
51P4874
Lvr-3 .056 1% E12 E3 Vishay 51P4874
LVR-3 .056 1% e12 E3

LVR-3 .056 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0560FE12 51P4874
Product Name Res Metal Strip 56m Ohm 1% 3W AXL Thru-Hole Bulk Lvr-3 .056 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details