Vishay Precision Group Res Metal Strip 51m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0510FB12

Description
Res Metal Strip 51m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 51m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 51m Ohm 1% 3W AXL Thru-Hole Bulk - LVR03R0510FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 51m Ohm 1% 3W AXL Thru-Hole Bulk
LVR03R0510FB12
Res Metal Strip 51m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0510FB12
Res Metal Strip 51m Ohm 1% 3W AXL Thru-Hole Bulk

Res Metal Strip 51m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .051 1% B12 Vishay - 28M6263 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .051 1% B12 Vishay
28M6263
Lvr-3 .051 1% B12 Vishay 28M6263
LVR-3 .051 1% B12

LVR-3 .051 1% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0510FB12 28M6263
Product Name Res Metal Strip 51m Ohm 1% 3W AXL Thru-Hole Bulk Lvr-3 .051 1% B12 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details