Vishay Precision Group Res Metal Strip 50m Ohm 10% 3W AXL Thru-Hole Bulk LVR03R0500KB12

Description
Res Metal Strip 50m Ohm 10% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 50m Ohm 10% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 50m Ohm 10% 3W AXL Thru-Hole Bulk - LVR03R0500KB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 50m Ohm 10% 3W AXL Thru-Hole Bulk
LVR03R0500KB12
Res Metal Strip 50m Ohm 10% 3W AXL Thru-Hole Bulk LVR03R0500KB12
Res Metal Strip 50m Ohm 10% 3W AXL Thru-Hole Bulk

Res Metal Strip 50m Ohm 10% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr03, 0.05 Ohm, +/10% Vishay - 45C6100 - Newark, An Avnet Company
Chicago, IL, United States
Lvr03, 0.05 Ohm, +/10% Vishay
45C6100
Lvr03, 0.05 Ohm, +/10% Vishay 45C6100
LVR03, 0.05 Ohm, +/- 10%

LVR03, 0.05 Ohm, +/- 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0500KB12 45C6100
Product Name Res Metal Strip 50m Ohm 10% 3W AXL Thru-Hole Bulk Lvr03, 0.05 Ohm, +/10% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details