Vishay Precision Group Res Metal Strip 50m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0500JS73

Description
Res Metal Strip 50m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 50m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 50m Ohm 5% 3W AXL Thru-Hole T/R - LVR03R0500JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 50m Ohm 5% 3W AXL Thru-Hole T/R
LVR03R0500JS73
Res Metal Strip 50m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0500JS73
Res Metal Strip 50m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 50m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .05 5% S73 Vishay - 45C6099 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .05 5% S73 Vishay
45C6099
Lvr-3 .05 5% S73 Vishay 45C6099
LVR-3 .05 5% S73

LVR-3 .05 5% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0500JS73 45C6099
Product Name Res Metal Strip 50m Ohm 5% 3W AXL Thru-Hole T/R Lvr-3 .05 5% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details