Vishay Intertechnology, Inc. Through Hole Resistors LVR03R0500FS70

Description
50 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
50 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LVRB-.05TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LVRB-.05TR-ND
Through Hole Resistors LVRB-.05TR-ND
50 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

50 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
RES .05 OHM 1% 3W METAL STRIP - LVR03R0500FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .05 OHM 1% 3W METAL STRIP
LVR03R0500FS70
RES .05 OHM 1% 3W METAL STRIP LVR03R0500FS70
RES .05ohm 1% 3W METAL STRIP

RES .05ohm 1% 3W METAL STRIP

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number LVRB-.05TR-ND LVR03R0500FS70
Product Name Through Hole Resistors RES .05 OHM 1% 3W METAL STRIP
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73N1ER43FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 2123599 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details